EN
  • EN
  • DE

ESDU3121MXT5G

Part No ESDU3121MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 22VC 2X2DFN  /  22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 14.1V
Voltage - Clamping (Max) @ Ipp 22V
Current - Peak Pulse (10/1000µs) 8.5A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 55pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number ESDU3121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-ESDU3121MXT5GDKR,488-ESDU3121MXT5GTR,488-ESDU3121MXT5GCT,ESDU3121MXT5G-ND
Standard Package 8,000
Win Source Part Number 1118198-ESDU3121MXT5G
Ultra Librarian 3D Model Ultra Librarian ESDU3121MXT5G CAD Model

Description

ON Semiconductor ESDU3121MXT5G Overview

The ESDU3121MXT5G from ON Semiconductor is a cutting-edge electrostatic discharge (ESD) protection device designed to shield sensitive electronic components from the potentially damaging effects of ESD events. This state-of-the-art component is a must-have for any circuit where reliability and durability are of paramount importance.

Key Features

  • Low Clamping Voltage: The ESDU3121MXT5G offers a low clamping voltage, ensuring that even the most sensitive circuits are shielded from the high-voltage spikes associated with ESD events.
  • Fast Response Time: With an ultra-fast response time, this device reacts quickly to transient events, providing immediate protection when it is most needed.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss when the device is in standby mode and thereby enhancing the overall efficiency of the application it is used in.
  • Compact Package: The ESDU3121MXT5G comes in a small-footprint package, making it an ideal choice for space-constrained applications without compromising on protection capabilities.
  • Robust Protection: This ESD protection diode is capable of withstanding numerous ESD strikes, ensuring long-term reliability and stability of the protected circuit.

Applications

The versatility of the ESDU3121MXT5G allows it to be integrated into a wide range of applications, including:

  • Portable Electronics
  • Data Lines for Communication Standards (e.g., USB, HDMI)
  • High-Speed Signal Lines
  • Microcontroller Input Protection
  • Wireless Handsets
  • Network Hardware

Technical Specifications

With a commitment to quality and performance, the ESDU3121MXT5G is manufactured to meet stringent industry standards. Some of its technical specifications include:

  • ESD Protection Voltage: ±20 kV (Air), ±15 kV (Contact)
  • Low Clamping Voltage: 9.8 V at 16 A (tp = 8/20 μs)
  • Low Leakage Current:
  • Package: 6-TDFN (1.0 x 0.6 x 0.5 mm)

The ESDU3121MXT5G is a testament to ON Semiconductor's commitment to providing high-quality, reliable protection solutions for electronic devices. Its combination of features makes it an essential component for safeguarding sensitive electronics against the unpredictable nature of ESD events.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5853 $52.6770
210+ $0.4802 $100.8420
325+ $0.4652 $151.1900
445+ $0.4502 $200.3390
575+ $0.4352 $250.2400
770+ $0.3902 $300.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,208 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess