EN
  • EN
  • DE

ESD5581MXT5G

Part No ESD5581MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC 2X3DFN / 12V Clamp 6A (8/20μs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.2V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESD5581
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850707-ESD5581MXT5G
Ultra Librarian 3D Model Ultra Librarian ESD5581MXT5G CAD Model

Description

The ESD5581MXT5G is a high-performance, robust ESD protection device designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is specifically tailored to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic circuits.

Key Features:

  • Low Clamping Voltage: The ESD5581MXT5G offers a low clamping voltage, which is crucial for protecting modern electronics that operate at lower voltage levels.
  • Low Capacitance: With its low capacitance design, this ESD protector does not significantly affect the signal integrity of high-speed data lines, making it suitable for applications such as USB, HDMI, and other communication ports.
  • Fast Response Time: The device reacts swiftly to ESD strikes, ensuring that the protected components are shielded from the rapid onset of ESD pulses.
  • Bi-Directional Protection: It offers bi-directional protection, which means it can suppress ESD pulses regardless of the direction they come from, providing more comprehensive coverage.
  • Small Package Size: The ESD5581MXT5G comes in a compact SOT-553 package, which is ideal for space-constrained applications.

Applications:

The ESD5581MXT5G is suitable for a wide range of applications where ESD protection is critical. These include:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Networking Equipment
  • Peripherals and USB Interfaces
  • Consumer Electronics

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the ESD5581MXT5G is no exception. It is manufactured to high standards, ensuring that it performs consistently across a variety of conditions and over extended periods. With the ESD5581MXT5G, designers can confidently integrate ESD protection into their systems without compromising on performance or space.

Conclusion:

The ESD5581MXT5G from ON Semiconductor represents a blend of performance, size, and reliability, making it an excellent choice for designers looking to incorporate ESD protection into their next project. Its characteristics cater to the demands of modern electronics, ensuring that devices are safeguarded against the common, yet potentially devastating, threat of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0617 $57.9980
2,000+ $0.0578 $115.6000
3,110+ $0.0558 $173.5380
4,465+ $0.0517 $230.8405
5,805+ $0.0498 $289.0890
7,250+ $0.0478 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess