The CZT3150 TR PBFREE is a PNP silicon transistor manufactured by Central Semiconductor Corp. It is designed for use in general purpose amplifier and switching applications. The 'TR' in the name typically denotes tape and reel packaging for automated assembly, and 'PBFREE' indicates that the component is lead-free.
Applications
- Low noise amplifier stages
- High-speed switching circuits
- Driver stages for larger transistors
- General-purpose amplification
- Battery-powered devices
Features
- PNP Silicon Transistor
- Surface Mount Package
- Low Saturation Voltage
- High Current Gain (hFE)
- Lead-Free Finish
Benefits
- Provides efficient amplification in various electronic circuits.
- Suitable for high-speed switching applications due to its fast switching times.
- Reduces power consumption due to its low saturation voltage.
- Ensures compliance with environmental regulations thanks to its lead-free construction.
- Facilitates automated assembly processes and saves board space with its surface mount package.
Additional Details
The CZT3150 TR PBFREE transistor has a collector-emitter voltage (VCEO) rating of -40V and a collector current (IC) rating of -800mA. It features a typical current gain (hFE) of 100-300, allowing for significant signal amplification. The device's low saturation voltage minimizes power loss when used in switching applications. It is packaged in a small outline transistor (SOT) package, making it ideal for high-density circuit designs. Central Semiconductor Corp. is known for producing reliable and high-quality discrete semiconductor components.
Always refer to the official datasheet for detailed specifications, application notes, and recommended operating conditions.