EN
  • EN
  • DE

CSHD8-60 TR13

Part No CSHD8-60 TR13
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Silicon SCHOTTKY Rectifier 60V 85A 3-Pin DPAK Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053439-CSHD8-60 TR13
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSHD8-60 TR13 CAD Model

Description

The CSHD8-60 TR13 is a silicon carbide (SiC) Schottky diode manufactured by Central Semiconductor Corp. These diodes are known for their superior performance characteristics compared to traditional silicon diodes, especially in high-voltage and high-temperature applications. The 'TR13' likely refers to the tape and reel packaging for automated assembly.

Applications

  • Power factor correction (PFC) circuits: Improves power quality and efficiency in AC-DC power supplies.
  • Motor drives: Enables efficient and reliable operation of electric motors.
  • Solar inverters: Enhances the performance and lifespan of solar power systems.
  • Electric vehicle (EV) charging stations: Facilitates rapid and efficient charging of electric vehicles.
  • High-frequency rectifiers: Efficiently converts AC to DC in high-frequency applications.
  • Switch-mode power supplies (SMPS): Improves the efficiency and performance of SMPS.
  • Uninterruptible power supplies (UPS): Ensures reliable power backup in critical applications.

Features

  • Silicon carbide (SiC) material: Provides superior switching performance, higher voltage capability, and higher temperature operation compared to silicon diodes.
  • Zero reverse recovery current: Eliminates reverse recovery losses, improving efficiency and reducing EMI.
  • High surge current capability: Withstands high current surges without damage.
  • High forward surge current: Capable of handling high current spikes during startup or transient events.
  • High operating temperature: Operates reliably at elevated temperatures.
  • Low forward voltage drop: Reduces power losses and improves efficiency.
  • RoHS compliant: Meets environmental regulations.
  • Fast switching speed: Enables high-frequency operation.

Benefits

  • Improved efficiency: Reduces power losses and energy consumption.
  • Enhanced reliability: Operates reliably under harsh conditions, extending system lifespan.
  • Smaller size: Enables more compact and lightweight designs.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Higher operating temperature: Allows for use in high-temperature environments without derating.
  • Faster switching speeds: Enables higher frequency operation and improved performance.
  • Lower cooling requirements: Reduced power losses translate to less heat generation, simplifying thermal management.

Additional Details

The CSHD8-60 TR13 is typically used in applications where high efficiency, reliability, and high-temperature operation are critical requirements. The SiC material offers significantly improved performance compared to traditional silicon diodes, making it an ideal choice for demanding power electronics applications.

The specific voltage and current ratings for the CSHD8-60 TR13 diode should be verified from the Central Semiconductor Corp datasheet to ensure it meets the specific application requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess