EN
  • EN
  • DE

CSHD12-60C TR13 PBFREE

Part No CSHD12-60C TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 60V 12A 4-Pin DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053433-CSHD12-60C TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSHD12-60C TR13 PBFREE CAD Model

Description

The CSHD12-60C TR13 PBFREE is a Schottky Barrier Rectifier from Central Semiconductor Corp, designed for high-frequency switching applications. Its low forward voltage drop and fast switching speed make it ideal for use in power supplies, DC-DC converters, and other applications where efficiency is critical. The TR13 indicates the packaging type, and PBFREE signifies that it is lead-free, adhering to environmental standards.

Applications:

  • Switching Mode Power Supplies (SMPS): As a secondary-side rectifier to improve efficiency.
  • DC-DC Converters: In various converter topologies for efficient power conversion.
  • Polarity Protection: To protect circuits from reverse voltage conditions.
  • Freewheeling Diode: For inductive loads to prevent voltage spikes.
  • High-Frequency Inverters: Where fast switching is essential.

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Surface Mount Packaging: Allows for automated assembly and compact designs.
  • Lead-Free (PBFREE): Compliant with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Minimizes power losses, leading to more efficient systems.
  • Reduced Heat Dissipation: Lower forward voltage drop reduces heat generation.
  • Enhanced Reliability: High surge current capability provides robustness against transient events.
  • Compact Design: Surface mount packaging enables smaller and more densely populated boards.
  • Environmentally Friendly: Lead-free construction aligns with environmental regulations.

Additional Details:

The CSHD12-60C typically has a maximum repetitive reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 12A. Its low forward voltage drop (VF) is usually around 0.7V at the rated forward current. The operating temperature range is generally between -65°C to +150°C. It is crucial to refer to the manufacturer's datasheet for precise electrical characteristics, thermal performance, and recommended soldering conditions. The TR13 designation typically refers to tape and reel packaging for automated assembly. Central Semiconductor Corp is a reputable manufacturer known for reliable discrete semiconductor components.

Schottky diodes, like the CSHD12-60C, are majority carrier devices, which allows them to switch much faster than traditional P-N junction diodes. This characteristic is particularly important in high-frequency applications where switching losses can significantly impact overall system efficiency. The CSHD12-60C's design and construction make it a reliable and efficient choice for various power electronics applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess