EN
  • EN
  • DE

CMSH2-100M TR13 PBFREE

Part No CMSH2-100M TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Schottky Diodes & Rectifiers 2.0 Amp Schottky 100V 71Vrms 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080
Win Source Part Number 1052737-CMSH2-100M TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH2-100M TR13 PBFREE CAD Model

Description

The CMSH2-100M TR13 PBFREE is a Schottky barrier rectifier manufactured by Central Semiconductor Corp. Schottky diodes are characterized by their fast switching speed and low forward voltage drop compared to traditional diodes, making them suitable for high-frequency applications and power efficiency improvements.

Applications

  • DC-DC converters
  • Switching power supplies
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification
  • LED lighting
  • Solar panel bypass diodes

Features

  • Low forward voltage drop
  • Fast switching speed
  • Surface mount package (SMA)
  • High surge current capability
  • Pb-Free (RoHS compliant)
  • High reliability
  • Guard Ring for Transient Protection

Benefits

  • Improves power efficiency in switching circuits due to the low forward voltage drop.
  • Enables high-frequency operation due to the fast switching speed.
  • Suitable for automated assembly processes with its surface mount package.
  • Provides protection against voltage spikes and surges.
  • Environmentally friendly due to the Pb-Free construction.
  • Ensures long-term reliability in various operating conditions.

Additional Details

The CMSH2-100M TR13 PBFREE has a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 2A. The forward voltage drop is typically around 0.4V at the rated current. The device is packaged in a surface-mount SMA package, which is widely used for compact electronic designs. It is designed to operate within a temperature range of -65°C to +125°C. The "TR13" suffix indicates the specific tape and reel packaging configuration for automated placement. This diode is particularly useful in applications where minimizing power loss and maximizing switching speed are critical design considerations. Refer to the Central Semiconductor Corp datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3395 $59.4125
415+ $0.2786 $115.6190
645+ $0.2700 $174.1500
885+ $0.2612 $231.1620
1,145+ $0.2525 $289.1125
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,896 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess