EN
  • EN
  • DE

CMSH1-60HE TR13 PBFREE

Part No CMSH1-60HE TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 60V 1A 2-Pin SMA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971646-CMSH1-60HE TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH1-60HE TR13 PBFREE CAD Model

Description

The CMSH1-60HE TR13 PBFREE is a surface-mount Schottky rectifier manufactured by Central Semiconductor Corp. It is designed for high-efficiency rectification and fast switching speeds in various electronic applications. The 'PBFREE' designation indicates it is lead-free and RoHS compliant. It is typically used in power supplies, DC-DC converters, and freewheeling diode applications.

Applications

  • DC-DC converters
  • Switching power supplies
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification
  • LED lighting

Features

  • Low forward voltage drop: Improves efficiency and reduces power loss
  • Fast switching speed: Enables high-frequency operation
  • Surface-mount package: Allows for compact designs and automated assembly
  • High surge current capability: Provides robust performance under transient conditions
  • Lead-free: RoHS compliant
  • High junction temperature capability

Benefits

  • Improved efficiency: Low forward voltage drop minimizes power dissipation
  • High-frequency operation: Fast switching speed enables use in modern power electronics
  • Compact design: Surface-mount package allows for miniaturization
  • Reliable performance: High surge current capability ensures robust operation
  • Environmentally friendly: Lead-free and RoHS compliant

Technical Specifications

The CMSH1-60HE TR13 PBFREE has a maximum repetitive peak reverse voltage of 60V. The average forward current is typically 1A. The forward voltage drop is typically around 0.7V at the rated current. The operating temperature range typically spans from -65°C to +150°C. The package is typically a SOD-123 or similar surface-mount package. Consult the manufacturer's datasheet for detailed specifications, including reverse leakage current and thermal resistance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
800+ $0.1452 $116.1600
1,235+ $0.1406 $173.6410
1,700+ $0.1361 $231.3700
2,195+ $0.1316 $288.8620
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess