EN
  • EN
  • DE

CMSH1-40HE TR13 PBFREE

Part No CMSH1-40HE TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 40V 1A 2-Pin SMA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052731-CMSH1-40HE TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH1-40HE TR13 PBFREE CAD Model

Description

The CMSH1-40HE TR13 PBFREE is a Schottky barrier rectifier manufactured by Central Semiconductor Corp. The 'CMSH' designation typically indicates a surface-mount package, and '1' likely refers to the current rating. The '-40' signifies the reverse voltage rating (40V). 'HE' likely denotes a specific feature, possibly related to performance or construction. 'TR13' indicates tape and reel packaging for automated assembly, and 'PBFREE' signifies that the component is lead-free, compliant with RoHS standards.

Applications:

  • High-frequency rectification
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Clamping diodes

Features:

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • Surface mount package
  • Lead-free finish (RoHS compliant)

Benefits:

  • Minimizes power loss and increases efficiency in high-frequency applications.
  • Enables fast switching speeds, crucial for modern power electronics.
  • Provides robust performance under surge conditions.
  • Facilitates efficient and compact board layouts.
  • Environmentally friendly due to its lead-free construction.

Additional Details:

Schottky diodes like the CMSH1-40HE TR13 PBFREE offer a lower forward voltage drop compared to standard silicon diodes, which is crucial for minimizing power loss in switching power supplies and other high-frequency applications. The fast switching speed also contributes to improved efficiency. The device's surface-mount package allows for efficient and compact board layouts. The lead-free finish ensures compliance with environmental regulations. For precise electrical characteristics, including forward voltage drop, reverse leakage current, reverse voltage rating, and surge current rating, refer to the official datasheet from Central Semiconductor Corp. Heat sinking may be necessary depending on the operating current and ambient temperature. The 'HE' designation, the forward current, and other performance parameters should be verified with the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3462
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess