EN
  • EN
  • DE

CMASH-4 TR PBFREE

Part No CMASH-4 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Small Signal Schottky 40V 200mA 2-Pin SOD-923 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052575-CMASH-4 TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMASH-4 TR PBFREE CAD Model

Description

The CMASH-4 TR PBFREE is a discrete semiconductor component manufactured by Central Semiconductor Corp. This is likely a small signal Schottky diode, designed for high-speed switching and low forward voltage drop applications. The 'TR' suffix usually indicates that it is tape and reel packaged for automated assembly, and 'PBFREE' confirms that it is lead-free, adhering to environmental regulations.

Applications

  • High-Speed Switching Circuits
  • Voltage Clamping
  • Reverse Polarity Protection
  • RF Detectors
  • Mixers

Features

  • Low Forward Voltage Drop
  • Fast Switching Speed
  • Small Size
  • Surface Mount Package
  • Lead-Free Finish

Benefits

  • Improves circuit efficiency due to the low forward voltage drop.
  • Enables high-frequency operation with its fast switching speed.
  • Saves board space because of the small surface mount package.
  • Simplifies automated assembly with tape and reel packaging.
  • Complies with environmental regulations due to the lead-free finish.

Technical Specifications

While detailed specifications are available in the Central Semiconductor datasheet, common parameters for similar Schottky diodes include:

  • Maximum Forward Voltage (VF): Typically 0.3V to 0.5V at a specified forward current.
  • Maximum Reverse Voltage (VR): Usually in the range of 20V to 40V.
  • Maximum Forward Current (IF): Typically 100mA to 500mA.
  • Reverse Recovery Time (trr): Very fast, often in the picosecond range.
  • Operating Temperature Range: -65°C to +125°C.
  • Package: SOD-323 or similar small surface mount package.

The CMASH-4 TR PBFREE is a suitable choice for designs requiring efficient and fast switching with minimal voltage drop. Its lead-free construction ensures environmental compliance, making it a reliable component for modern electronic devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess