EN
  • EN
  • DE

CEN1320 TR

Part No CEN1320 TR
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description TRANS  /  Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Central Semiconductor Corp
Package Tape & Reel (TR)
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names CEN1320TR
Standard Package 1
Win Source Part Number 980813-CEN1320 TR
Ultra Librarian 3D Model Ultra Librarian CEN1320 TR CAD Model

Description

The CEN1320 TR is a PNP Bipolar Junction Transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for switching and amplification applications, particularly in circuits where a controlled current sink is required. The 'TR' suffix usually indicates that the component is supplied on tape and reel for automated assembly processes. The PNP configuration means that the transistor conducts when the base is pulled low relative to the emitter.

Applications

  • Low-side switching: Used to switch low-side loads such as LEDs, relays, and small motors.
  • Amplification: Employed in pre-amplifier stages, audio amplifiers, and signal conditioning circuits.
  • Driver circuits: Functions as a driver for higher-power transistors or other components.
  • Inverter circuits: Used to create simple inverter circuits for logic signals.
  • Current source circuits: Forms the basis for simple constant current sources.

Features

  • PNP transistor: Offers a PNP configuration suitable for sinking current.
  • Low saturation voltage: Minimizes voltage drop when the transistor is fully on, improving efficiency.
  • High current gain: Provides a significant amplification factor for small base currents.
  • Fast switching speed: Enables rapid switching between on and off states.
  • Small signal amplification: Performs well in small-signal amplification applications.

Benefits

  • Versatile component: Can be used in a wide range of switching and amplification applications.
  • Efficient switching: Low saturation voltage reduces power dissipation during switching.
  • Simplified circuit design: Offers a straightforward method for controlling current flow.
  • Reliable performance: Provides stable and reliable operation within its specified parameters.
  • Suitable for automated assembly: Tape and reel packaging facilitates automated assembly processes.

Additional Details

The CEN1320 TR is typically characterized by its collector-emitter voltage, collector current, and power dissipation ratings. The DC current gain (hFE) is a crucial parameter for amplification applications. Operating temperature range is usually specified in the datasheet. The package is typically a small surface-mount package (e.g., SOT-23 or similar). Proper biasing is essential for optimal performance. Refer to the Central Semiconductor Corp datasheet for detailed electrical characteristics, thermal specifications, and application notes. Ensure proper soldering techniques are used, especially for surface-mount packages. Consider the effects of temperature on transistor parameters when designing circuits. Also, "TR" on the end of the part number indicates it is packaged in Tape and Reel format.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess