EN
  • EN
  • DE

2N4248

Part No 2N4248
Manufacturer Central Semiconductor Corp
Catalog Hard To Find
Description Silicon PNP Transistors designed for low level - low nosie amplifier applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1123856-2N4248
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4248 CAD Model

Description

The 2N4248 is a silicon NPN epitaxial planar transistor manufactured by Central Semiconductor Corp. It is designed for amplifier and switching applications requiring a moderate voltage and current handling capability.

Applications

  • Small Signal Amplifiers
  • Switching Circuits
  • Oscillators
  • Mixers
  • General Purpose Amplification

Features

  • NPN Silicon Epitaxial Planar Transistor
  • Low Noise Figure
  • High Gain Bandwidth Product
  • Fast Switching Speed
  • High DC Current Gain

Benefits

  • Low Noise: Ideal for applications where low noise amplification is crucial.
  • High Gain: Provides substantial signal amplification.
  • Fast Switching: Suitable for applications requiring rapid switching speeds.
  • Reliable Performance: Central Semiconductor Corp is known for producing robust and reliable components.
  • Versatile Use: Can be used in a wide variety of amplifier and switching applications.

Additional Details

The 2N4248 has a collector-emitter voltage (VCEO) rating typically around 30-40V, collector current (IC) around 50-100mA and a power dissipation (PD) of around 200-300mW, but these specifications should be verified in the Central Semiconductor datasheet for the specific part. It comes in a TO-18 or similar through-hole package. Proper heat sinking may be required depending on the operating conditions. Designers should consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper and reliable operation. The 2N4248 is a widely available transistor and suitable for many general-purpose applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5636 $60.5812
40+ $2.9239 $116.9560
62+ $2.8325 $175.6150
85+ $2.7412 $233.0020
109+ $2.6498 $288.8282
146+ $2.3758 $346.8668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess