Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Manufacturer STMicroelectronics
Series STM8A
Package Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898272-STM8AF6268TAY
Ultra Librarian 3D Model Ultra Librarian STM8AF6268TAY CAD Model

Description

STM8AF6268TAY Microcontroller from STMicroelectronics

The STM8AF6268TAY is a high-performance 8-bit microcontroller from STMicroelectronics designed to deliver efficiency and versatility for a wide range of automotive and industrial applications. This microcontroller is based on the advanced STM8A series platform, which is renowned for its robust architecture and ease of use.

Key Features

  • Core: The device is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. The core is designed to execute instructions quickly and efficiently, which is crucial for time-sensitive automotive applications.
  • Memory: It comes equipped with 32 KB of on-chip Flash program memory, 1 KB of RAM, and 128 bytes of EEPROM. This memory configuration allows for flexible data storage and reliable operation over the product's lifespan.
  • Robust I/Os: The STM8AF6268TAY boasts up to 38 I/O ports that are highly configurable and include 16 high sink outputs, making it suitable for driving actuators and interfacing with various sensors.
  • Advanced Peripherals: A range of integrated peripherals enhances the functionality of the microcontroller, including a 10-bit ADC, timers, UART, SPI, and I2C interfaces, which facilitate communication and control in complex systems.
  • Operating Voltage: The device operates within a range of 2.95V to 5.5V, accommodating various power supply configurations and ensuring stable performance across different voltage levels.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to 85°C (or up to 125°C for some versions), making it suitable for harsh environments.
  • Automotive Qualification: The STM8AF6268TAY is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive-grade components.

Applications

The STM8AF6268TAY is ideal for a variety of applications within the automotive sector, including engine management, body control modules, and sensor interfaces. Its robust design and feature set also make it suitable for industrial control systems, home appliances, and consumer electronics where reliability and efficiency are paramount.

With its combination of performance, memory, and peripheral integration, the STM8AF6268TAY is a versatile choice for designers looking to create sophisticated and reliable products in the competitive automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention