EN
  • EN
  • DE

2N3860

Part No 2N3860
Manufacturer Central Semiconductor Corp
Catalog Hard To Find
Description Small Signal Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1123801-2N3860
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3860 CAD Model

Description

The 2N3860 is a silicon NPN transistor manufactured by Central Semiconductor Corp. This transistor is designed for high-speed switching and amplifier applications. Known for its robust construction and reliable performance, the 2N3860 is a versatile component suitable for a range of electronic circuits.

Applications

  • High-speed switching circuits
  • Small signal amplification
  • Oscillator circuits
  • Driver stages for higher power transistors
  • General-purpose amplifier applications

Features

  • NPN Silicon Transistor
  • High Collector-Emitter Breakdown Voltage (VCEO)
  • High Transition Frequency (fT)
  • Low Collector-Base Capacitance
  • High DC Current Gain (hFE)
  • RoHS Compliant

Benefits

  • Enables fast switching speeds in digital circuits.
  • Provides excellent signal amplification with minimal distortion.
  • Offers stable performance across a wide range of operating conditions.
  • Reduces power consumption in high-frequency applications.
  • Ensures reliable operation in demanding environments.

Technical Specifications

The 2N3860 features a Collector-Emitter Breakdown Voltage (VCEO) of typically 40V. The Collector Current (IC) is rated at 200mA. The DC Current Gain (hFE) typically ranges from 20 to 100 depending on the operating conditions. It has a Transition Frequency (fT) of around 100 MHz, making it suitable for high-frequency applications. The operating and storage temperature range is typically from -65°C to +200°C.

It is typically packaged in a TO-18 metal can package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Micrel
Lowest to $9.8522
Samsung
Lowest to $6.5223
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess