Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 500MHz
Frequency - Upper 3.8GHz
Isolation @ Frequency 19dB @ 3.8GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 3.8GHz
IIP3 60dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 37dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
RF Type 802.11b/g/n
Case / Package 6-SuperMiniMold
Win Source Part Number 1116658-UPG2409TB-E4-A
Family Name UPG2409TB
Introduction Date July 05, 2009
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2409TB-E4-A CAD Model

Description

The UPG2409TB-E4-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories), primarily utilizing technology from NEC. This switch is designed for applications requiring high isolation and low insertion loss, typically in wireless communication and RF systems. It provides reliable switching performance and is suitable for various frequency ranges.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Mobile communication systems
  • RF signal routing
  • Antenna switching

Features

  • SPDT switch configuration
  • Low insertion loss
  • High isolation
  • Surface mount package
  • GaAs MMIC technology

Benefits

  • Improved signal integrity
  • Reduced power consumption
  • Compact size for space-constrained applications
  • Enhanced system performance
  • Cost-effective switching solution

Technical Specifications

The UPG2409TB-E4-A typically operates in a frequency range from DC to several GHz (e.g., up to 3GHz). Insertion loss is typically around 0.3-0.5 dB, and isolation is in the range of 25-30 dB. It requires a low control voltage for switching (e.g., 2.5-5V). The switch is usually packaged in a small surface mount package (e.g., 6-pin or 8-pin). Specific details about switching speed and power handling can be found in the product datasheet. It offers fast switching speeds, making it suitable for high-speed data transmission. The device is designed to minimize signal distortion and maintain signal integrity.

The UPG2409TB-E4-A SPDT switch is an excellent choice for applications needing reliable and efficient RF switching. Its low insertion loss, high isolation, and compact size make it ideal for integration into wireless devices and communication systems. By providing precise control over RF signals, this switch helps to optimize system performance and reduce power consumption. The use of GaAs MMIC technology ensures high performance and reliability, making it a valuable component in modern wireless designs.

You May Also Be Interested in

NEC
NECs L, S-BAND 4W SPDT SWITCH
Lowest to $3.2724
ECAD model for UPG2009TB-E3
Alpha Industries
GaAs IC High Isolation Positive Control SPDT Switch DC-3.0 GHz
Lowest to $0.9146
ECAD model for AS176-59
Infineon Technologies
SP6T Diversity Antenna Switch with MIPI RFFE Interface
Lowest to $5.4551
ECAD model for BGS16MN14
Hittite
SPDT NON-REFLECTIVE SWITCH, DC - 4.0 GHz
Lowest to $21.3172
ECAD model for HMC435MS8G
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 6GHZ 6DFN
Lowest to $0.5379
ECAD model for NJG1815K75-TE1
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
ECAD model for R570813000
New Japan Radio
SPDT SWITCH GaAs MMIC
Lowest to $1.2470
ECAD model for NJG1505R
Peregrine Semiconductor
SP3T High Power UltraCMOS RF Switch 30 MHz - 1000 MHz
Need more? Email Us
ECAD model for PE42650AMLI
Alpha Industries
GaAs IC High Isolation SPDT Non-Reflective Switch with Driver DC-6.0 GHz
Lowest to $3.4850
ECAD model for AS196-307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention