EN
  • EN
  • DE

UPG2405T6Q-E2

Part No UPG2405T6Q-E2
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Description 1 W SP3T SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396049-UPG2405T6Q-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2405T6Q-E2 CAD Model

Description

The UPG2405T6Q-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). It is designed for high-frequency applications where low insertion loss and high isolation are critical. The "-E2" suffix typically indicates specific packaging or environmental compliance features.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth applications
  • Mobile communication systems
  • ISM band applications
  • General RF switching

Features:

  • Low Insertion Loss: Minimizes signal attenuation, enhancing performance.
  • High Isolation: Reduces signal leakage and interference between RF paths.
  • Small T6Q package: Enables compact designs.
  • Single Positive Control Voltage: Simplifies control circuitry.
  • High-Speed Switching: Enables fast switching speeds.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation improve signal integrity.
  • Reduced Board Space: The small package allows for compact designs.
  • Simplified Design: Single control voltage reduces complexity.
  • Enhanced Reliability: GaAs MMIC technology provides consistent performance.
  • Environmentally Friendly: Compliant with RoHS standards.

This SPDT switch is commonly used in RF front-end modules and other high-frequency circuits. The single positive control voltage simplifies integration, and the GaAs MMIC technology ensures reliable operation over a wide temperature range.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (Typical)
  • Isolation: 25 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T6Q

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess