The UPG2159T6R-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch, designed for a variety of wireless communication applications within the 0.1 to 6.0 GHz frequency range. This switch is characterized by its low insertion loss, high isolation, and compact size. These features make it well-suited for use in RF front-end modules where space is limited and performance is critical. The T6R package is a small, surface-mountable package that helps reduce overall board size.
Applications:
- Wireless LAN (WLAN)
- Bluetooth
- Zigbee
- Cellular communication systems (e.g., GSM, UMTS, LTE)
- ISM band applications
Features:
- Low insertion loss: Typically 0.4 dB at 2.4 GHz
- High isolation: Typically 25 dB at 2.4 GHz
- Wide frequency range: 0.1 to 6.0 GHz
- Single positive control voltage
- Compact T6R package (1.5 x 1.5 x 0.55 mm)
- Low power consumption
Benefits:
- Improved signal strength and range in wireless systems due to low insertion loss.
- Reduced interference and crosstalk due to high isolation.
- Versatile use in multiple frequency bands due to wide frequency range.
- Simplified circuit design and reduced component count due to single positive control voltage.
- Minimized board space requirements due to compact package.
- Extended battery life in portable devices due to low power consumption.
Additional Details:
The UPG2159T6R-E2 operates with a single positive control voltage, typically between 1.8V and 3.3V. It is fabricated using CEL's GaAs MMIC process, ensuring high performance and reliability. The T6R package is lead-free and RoHS compliant. The device is designed for a 50-ohm impedance system. Its typical operating temperature range is from -40°C to +85°C. Proper impedance matching is crucial for optimal performance. The control pins are used to switch the RF signal between the output ports.