Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Cut Strip
Status Active
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Pulse Width Distortion (Max) 100ns
Rise and Fall Time 50ns, 50ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Forward Voltage 1.56V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package 8-DIP
Approvals CSA, SEMKO, UL
Win Source Part Number 1090237-PS9505L1-AX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9505L1-AX CAD Model

Description

The PS9505L1-AX is an optical coupling relay manufactured by CEL.

  • Common Mode Transient Immunity (Min): 25kV/μs
  • Packaging: 8-DIP
  • Mounting Type: Through Hole
  • Propagation Delay tpLH / tpHL (Max): 250ns
  • Current Output High: 2A
  • Current Output Low: 2A
  • Forward Voltage: 1.56V
  • Channel: Single
  • Product Status: Active

You May Also Be Interested in

Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Need more? Email Us
ECAD model for TLP5214A(D4,E
Texas Instruments
IC ISOLATION / 5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Lowest to $48.2443
ECAD model for UCC5350MCQDWVRQ1
Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8233BB-AM
Silicon Labs
DGTL ISO 2.5KV GATE DRIVER 8SOIC
Need more? Email Us
ECAD model for SI8220BB-A-ISR
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $63.0631
ECAD model for SI8235BB-C-IS1
Texas Instruments
4A/6A 5.7KVRMS SING CH ISODR 5V / 4A, 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Lowest to $2.9986
ECAD model for UCC5304DWVR
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI8232AD-B-IS
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $5.9091
ECAD model for SI8234BB-D-IS1
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $4.3723
ECAD model for SI8234BB-C-IS1R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention