EN
  • EN
  • DE

UCC5304DWVR

Part No UCC5304DWVR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4A/6A 5.7KVRMS SING CH ISODR 5V / 4A, 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.5ns
Rise / Fall Time (Typ) 5ns, 6ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Output Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC5304
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 296-UCC5304DWVRTR,296-UCC5304DWVRDKR,296-UCC5304DWVRCT
Standard Package 1,000
Win Source Part Number 979802-UCC5304DWVR
Ultra Librarian 3D Model Ultra Librarian UCC5304DWVR CAD Model

Description

Product Overview: UCC5304DWVR by Texas Instruments

The UCC5304DWVR is a robust and versatile isolated gate driver from Texas Instruments, designed for a wide array of applications that demand high-voltage isolation and reliable gate control. This advanced driver is specifically engineered to enhance the performance and safety of your power systems, making it an indispensable component for modern electronic designs.

Key Features

  • Isolation Rating: The UCC5304DWVR offers a high isolation rating, ensuring safe operation and protection against high-voltage transients. This makes it an ideal choice for systems that require stringent electrical isolation between the input and output.
  • Peak Output Current: With its capability to deliver peak output currents, the device can effectively drive large capacitive loads, ensuring rapid and reliable switching of power transistors.
  • Wide Supply Range: The device features a broad supply voltage range, accommodating various power supply configurations and enabling flexible design options.
  • Robust Design: The UCC5304DWVR is built to withstand harsh industrial environments, featuring protection against over-temperature, undervoltage lockout, and other critical conditions that could potentially damage the system.

Applications

The versatility of the UCC5304DWVR makes it suitable for a multitude of applications, including but not limited to:

  • Motor control systems
  • Power inverters and converters
  • Renewable energy systems (solar inverters, wind turbines)
  • Industrial automation and control
  • Switch-mode power supplies

Package and Availability

The UCC5304DWVR comes in a compact surface-mount package, designed for space-saving PCB layouts and ease of integration into various electronic assemblies. This product is available through Texas Instruments and authorized distributors, ensuring reliable supply and support for your manufacturing needs.

With its exceptional features and robust design, the UCC5304DWVR by Texas Instruments stands out as a superior choice for designers seeking to optimize their power management systems with a reliable and efficient isolated gate driver.

You May Also Be Interested in

Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5382 $50.7640
49+ $2.0826 $102.0474
75+ $2.0175 $151.3125
103+ $1.9524 $201.0972
133+ $1.8874 $251.0242
178+ $1.6921 $301.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,378 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess