EN
  • EN
  • DE

PS2801C-1-A

Part No PS2801C-1-A
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr CEL
Series NEPOC
Package Strip
Number of Channels 1
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 400% @ 5mA
Turn On / Turn Off Time (Typ) 10µs, 7µs
Rise / Fall Time (Typ) 5µs, 7µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 30mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 30 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package 4-SSOP
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1351238-PS2801C-1-A
Ultra Librarian 3D Model Ultra Librarian PS2801C-1-A CAD Model

Description

The CEL PS2801C-1-A is a high-performance, single-channel solid-state relay (SSR) optocoupler designed for various isolation and switching applications. This device combines a gallium arsenide (GaAs) light-emitting diode (LED) as the input and a silicon phototransistor as the output, providing excellent electrical isolation and reliable switching characteristics.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating and switching input/output signals.
  • Industrial Control Systems: Provides reliable isolation between control circuits and high-power loads.
  • Power Supplies: Used for feedback control and isolation in switching power supplies.
  • Motor Control: Enables safe and efficient control of motor drives.
  • Telecommunications Equipment: Provides isolation in line cards and other communication interfaces.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between the input and output.
  • Compact Package: Small footprint for space-saving designs.
  • Low Input Current: Requires minimal input current for activation.
  • High-Speed Switching: Enables fast switching speeds for efficient operation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Safety: Provides electrical isolation for increased safety.
  • Reliable Performance: Ensures stable and consistent switching characteristics.
  • Space Saving: Compact design allows for smaller and more efficient circuits.
  • Energy Efficient: Low input current reduces power consumption.
  • Environmentally Friendly: Compliant with RoHS environmental standards.

Additional Details:

The PS2801C-1-A optocoupler features a high isolation voltage, making it suitable for applications where electrical isolation is critical. Its compact package allows for space-saving designs, making it ideal for use in densely populated circuit boards. The device requires a low input current for activation, contributing to energy efficiency. It also offers high-speed switching capabilities, ensuring efficient operation in various applications. This optocoupler is commonly used in programmable logic controllers (PLCs), industrial control systems, power supplies, motor control, and telecommunications equipment. The gallium arsenide (GaAs) LED and silicon phototransistor combination provides a reliable and stable switching solution. The device is designed to meet RoHS compliance, ensuring that it is environmentally friendly and suitable for global distribution. Its robust design and reliable performance make it a popular choice for engineers seeking a high-quality optocoupler for their applications. The PS2801C-1-A's single-channel configuration simplifies circuit design and reduces component count.

You May Also Be Interested in

Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Vishay
300mA 800V 6V 1.1V DC SMD-6P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $6.6039

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess