EN
  • EN
  • DE

PS2703Q-1-E3

Part No PS2703Q-1-E3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352184-PS2703Q-1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2703Q-1-E3 CAD Model

Description

The PS2703Q-1-E3 is a single-channel optocoupler manufactured by CEL (California Eastern Laboratories). Designed for automotive applications requiring high reliability and isolation, it features enhanced performance and robust construction. This device provides galvanic isolation between input and output circuits, crucial for safety and signal integrity in automotive systems.

Applications

  • Automotive ECUs (Engine Control Units): Isolation of sensor inputs and control outputs.
  • Battery Management Systems (BMS): Isolation in high-voltage battery monitoring circuits.
  • Hybrid Electric Vehicle (HEV) and Electric Vehicle (EV) Systems: Isolation in power conversion stages.
  • Automotive Communication Buses (CAN, LIN): Isolation for improved signal integrity and protection.
  • Automotive Lighting Control: Isolation of control signals for headlights, taillights, and other lighting systems.

Features

  • AEC-Q101 Qualified: Meets stringent automotive reliability standards.
  • High Isolation Voltage: Provides robust protection against high-voltage transients in automotive environments.
  • Operating Temperature Range: Specifically designed for automotive temperature ranges.
  • Surface Mount Package: Facilitates automated assembly in automotive production.
  • Compact Design: Allows for integration into space-constrained automotive modules.

Benefits

  • Enhanced Automotive Safety: Protects critical electronic components from high-voltage transients and electrical noise.
  • Improved System Reliability: Reduces the risk of system failure due to electrical interference or voltage spikes.
  • Compliance with Automotive Standards: Meets the rigorous requirements of the automotive industry.
  • Simplified Automotive Design: Enables easier integration into existing automotive systems.
  • Reduced Board Space: The compact package optimizes PCB layout in automotive modules.

Additional Details

The PS2703Q series utilizes an LED as the input light source and a phototransistor on the output side to facilitate signal transfer across the isolation barrier. The 'Q' in the part number indicates its automotive-grade qualification. The '1' signifies it's a single-channel device. The 'E3' likely refers to a specific packaging option or electrical characteristic optimized for automotive use.

The current transfer ratio (CTR) is a critical parameter, indicating the efficiency of signal transfer. Designers must consult the datasheet for the specified CTR range to ensure compatibility with automotive circuit requirements. Isolation voltage is also paramount for protecting against high-voltage transients common in automotive systems. The extended operating temperature range ensures reliable performance in extreme automotive conditions.

Careful attention should be paid to biasing resistors, transient voltage suppression (TVS) diodes, and other external components to optimize the performance and robustness of the PS2703Q-1-E3 in automotive applications. CEL's datasheets and application notes provide guidance on circuit design and component selection for achieving automotive-grade reliability.

You May Also Be Interested in

Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess