EN
  • EN
  • DE

CNW3602-233BG676-G

Part No CNW3602-233BG676-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1052872-CNW3602-233BG676-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNW3602-233BG676-G CAD Model

Description

The CNW3602-233BG676-G is an integrated circuit from Cavium, likely a network processor or similar communication-oriented chip. Cavium (now Marvell) is known for its high-performance processors used in networking and data center applications. Given Cavium's focus, this IC likely supports high-speed data transfer and processing.

Applications:

  • Network Switches: Used in Ethernet switches to process and forward network traffic.
  • Routers: Implemented in routers for packet processing, routing decisions, and network security.
  • Wireless Access Points: Employed in wireless access points to manage wireless traffic, enforce security policies, and handle Quality of Service (QoS).
  • Network Interface Cards (NICs): Accelerate network data processing on server and workstation NICs.
  • Security Appliances: Integral to firewalls, intrusion detection systems, and VPN gateways for high-speed security processing.

Features:

  • High-Speed Packet Processing: Designed to efficiently handle large volumes of network traffic.
  • Hardware Acceleration: Includes specialized hardware for cryptographic functions, protocol parsing, and QoS enforcement.
  • Multiple Interfaces: Supports a variety of network interfaces such as Ethernet, PCIe, and SerDes.
  • Programmability: Allows customization through software to adapt to specific network requirements.
  • Power Efficiency: Optimizes power consumption for use in high-density networking environments.

Benefits:

  • Increased Network Throughput: Improves the speed and efficiency of network data transfer.
  • Enhanced Security: Provides hardware-accelerated security features to protect against network threats.
  • Reduced Latency: Minimizes delays in packet processing, improving overall network responsiveness.
  • Simplified Network Management: Enables centralized control and monitoring of network devices.
  • Scalable Performance: Allows network capacity to be easily expanded to meet growing demands.

Additional Details:

Due to the proprietary nature of Cavium's products, specific technical specifications require access to confidential datasheets. However, general characteristics of network processors include clock speed, number of processing cores, memory interface, and supported network protocols (e.g., TCP/IP, UDP, HTTP). The CNW3602-233BG676-G is likely to be a highly integrated solution with a wide range of features designed for demanding network applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7164 $320.1492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess