EN
  • EN
  • DE

CN5645C-800BG1217-NSP-PR

Part No CN5645C-800BG1217-NSP-PR
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009455-CN5645C-800BG1217-NSP-PR
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5645C-800BG1217-NSP-PR CAD Model

Description

The CN5645C-800BG1217-NSP-PR is a high-performance multi-core processor from Cavium Networks, part of their Octeon II family. This processor is designed for demanding networking, security, and storage applications, offering significant processing power and integrated hardware acceleration. Its architecture is optimized for packet processing and throughput.

Applications

  • Network Security Appliances: Ideal for next-generation firewalls, intrusion detection systems (IDS), intrusion prevention systems (IPS), and unified threat management (UTM) appliances.
  • Wireless Infrastructure: Used in high-capacity wireless access points, base stations, and wireless controllers.
  • Service Provider Equipment: Deployed in routers, switches, and broadband access devices to enhance network performance and security.
  • Storage Networking: Integrated into storage arrays, network-attached storage (NAS) devices, and storage controllers to improve data throughput and security.
  • Data Center Networking: Used in top-of-rack switches, load balancers, and application delivery controllers within data centers.

Features

  • Multi-Core MIPS64 Architecture: Features multiple MIPS64 cores for parallel processing and enhanced performance.
  • Hardware Acceleration: Incorporates hardware accelerators for cryptography, packet processing, quality of service (QoS), and deep packet inspection (DPI).
  • Advanced Security Features: Provides hardware-based security features, including secure boot, encryption/decryption engines, and tamper detection.
  • Integrated I/O Interfaces: Supports a variety of I/O interfaces such as Gigabit Ethernet, 10 Gigabit Ethernet, PCI Express, and USB.
  • Power Efficiency: Designed for efficient power consumption, making it suitable for environmentally conscious deployments.

Benefits

  • High Throughput: Delivers high throughput for network traffic processing and security operations.
  • Enhanced Security: Improves network security through hardware-accelerated encryption and advanced security features.
  • Reduced Latency: Minimizes latency in packet processing and forwarding, ensuring optimal network performance.
  • Simplified Development: Offers a comprehensive software development kit (SDK) for rapid application development and deployment.
  • Lower Operating Costs: Reduces operating costs through power efficiency and integrated hardware acceleration.

Additional Details

The CN5645C-800BG1217-NSP-PR operates at 800 MHz and is designed to handle demanding workloads with efficiency. The device comes in a BGA (Ball Grid Array) package for surface mount assembly. Precise details about memory interfaces, cache sizes, power consumption, and other specific parameters can be found in the official Cavium documentation and product briefs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess