EN
  • EN
  • DE

CN5010A-400BG564-CP-G

Part No CN5010A-400BG564-CP-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820835-CN5010A-400BG564-CP-G
Ultra Librarian 3D Model Ultra Librarian CN5010A-400BG564-CP-G CAD Model

Description

The CN5010A-400BG564-CP-G is a member of the Cavium Octeon family of multi-core processors, specifically designed for networking and security applications. This System-on-Chip (SoC) integrates multiple MIPS64 cores along with specialized hardware accelerators, providing a balance of performance and power efficiency. The '400' indicates that the processor operates at a clock speed of 400 MHz. The 'BG564' signifies a BGA (Ball Grid Array) package with 564 pins, and the 'CP-G' likely represents specific configuration or manufacturing process details.

Applications:

  • Network Security: Firewalls, intrusion detection systems (IDS), intrusion prevention systems (IPS), VPN appliances
  • Storage Networking: Network Attached Storage (NAS) devices, storage controllers
  • Wireless Networking: Wireless LAN controllers, access points
  • Enterprise Networking: Routers, switches, load balancers
  • Service Provider Infrastructure: Deep packet inspection (DPI) appliances, traffic shaping

Features:

  • Multi-core MIPS64 architecture
  • 400 MHz clock speed
  • Hardware acceleration for cryptographic operations (IPSec, SSL)
  • Packet processing engine for efficient network traffic handling
  • Multiple Gigabit Ethernet ports
  • DDR2/DDR3 memory interface
  • PCIe interface for expansion
  • Extensive I/O interfaces

Benefits:

  • High Performance: The multi-core architecture allows for parallel processing of network traffic and security operations.
  • Energy Efficiency: Optimized power consumption for reduced operating costs and extended battery life in embedded applications.
  • Enhanced Security: Hardware acceleration for encryption and decryption significantly improves the performance of security protocols.
  • Scalability: The multi-core design provides scalability to handle increasing network demands.
  • Flexibility: The wide range of peripherals and interfaces enables integration into various networking and security platforms.
  • Cost-Effectiveness: The integrated SoC reduces the need for external components, lowering overall system cost.

Technical Specifications:

The CN5010A-400BG564-CP-G incorporates multiple Gigabit Ethernet ports for high-speed network connectivity. The memory interface supports DDR2 or DDR3 memory, providing ample bandwidth for data processing. The integrated hardware accelerators handle cryptographic functions, accelerating VPN, SSL, and other security protocols. The packet processing engine efficiently handles network traffic, reducing CPU load. The specific number of cores and precise details of the 'CP-G' configuration require consulting the Cavium datasheet for this specific part number.

This processor targets applications demanding robust security features, high performance, and low power consumption. The hardware accelerators and packet processing engine enable efficient handling of network traffic and security workloads, making it well-suited for a variety of networking and security appliances.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess