EN
  • EN
  • DE

CAT5114SI-10TE13

Part No CAT5114SI-10TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 32-Tap Digitally Programmable Potentiometer (DPP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159077-CAT5114SI-10TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5114SI-10TE13 CAD Model

Description

The CAT5114SI-10TE13 is a digitally programmable potentiometer (DPP) manufactured by Catalyst Semiconductor. It offers a versatile solution for electronic adjustment and control applications. This device allows for precise resistance adjustments via a digital interface, making it ideal for applications where manual potentiometers are not practical or where remote control is required.

Applications:

  • LCD Brightness Control: Used in LCD displays to adjust brightness levels dynamically.
  • Volume Control: Employed in audio equipment for precise volume adjustment.
  • Sensor Calibration: Integrated into sensor systems for calibrating sensor outputs.
  • Power Supply Adjustment: Utilized in power supplies to adjust output voltage levels.
  • Motor Speed Control: Found in motor control systems for adjusting motor speeds.

Features:

  • Digital Programmable Potentiometer: Offers a digital interface for resistance adjustment.
  • 10 kΩ Resistance: Provides a total resistance of 10 kΩ.
  • 100 Taps: Features 100 tap points for fine-grained resistance control.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication.
  • Non-Volatile Memory: Stores the wiper position in non-volatile memory.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Precise Adjustment: Digital control allows for precise and repeatable resistance adjustments.
  • Remote Control: Can be controlled remotely via the SPI interface.
  • Non-Volatile Storage: Retains the wiper position even when power is off.
  • Low Power: Minimizes power consumption, suitable for battery-powered devices.
  • Reliable Operation: Ensures reliable resistance adjustment over a long period.

Additional Details:

The CAT5114SI-10TE13 operates with a single power supply voltage, typically ranging from 2.7V to 5.5V. It supports standard SPI communication protocols. The non-volatile memory ensures that the selected resistance value is retained even after power cycling. Due to its 'END-OF-LIFE' status, availability may be limited.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess