EN
  • EN
  • DE

CAT25C081U14-30TE13

Part No CAT25C081U14-30TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036135-CAT25C081U14-30TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C081U14-30TE13 CAD Model

Description

The CAT25C081U14-30TE13 is an 8Kb SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It's organized as 1024 words of 8 bits each. This device utilizes a standard SPI (Serial Peripheral Interface) for communication, making it compatible with a wide array of microcontrollers and embedded systems.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Set-top boxes
  • Smart cards
  • Data storage for microcontrollers

Features

  • 8Kb Serial EEPROM: Organized as 1024 x 8 bits.
  • SPI Interface: Operates in SPI modes 0 and 3.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V supply.
  • Low Power Consumption: Low active and standby current.
  • Self-Timed Write Cycle: Includes an internal timer for write cycle completion.
  • Write Protect Feature: Hardware write protection for the entire memory array.
  • High Reliability: Offers excellent endurance and data retention.
  • Small Package Options: Available in various package options including SOIC, TSSOP, and DFN.

Benefits

  • Easy Integration: The SPI interface simplifies communication with microcontrollers.
  • Low Power: Suitable for battery-powered applications due to its low power needs.
  • Data Retention: Ensures long-term data storage without data loss.
  • Write Protection: Prevents accidental data corruption.
  • Flexible Operation: Operates over a wide voltage range.

Additional Details

The CAT25C081U14-30TE13 uses a 4-wire SPI interface consisting of Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS) lines. The device incorporates a write protect (WP) pin that, when asserted, prevents write operations to the memory. The CAT25C081U14-30TE13 is available in different temperature ranges, making it suitable for various operating environments.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess