EN
  • EN
  • DE

CAT24C08P

Part No CAT24C08P
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051083-CAT24C08P
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24C08P CAD Model

Description

The CAT24C08P is an 8kb CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It is organized as 1024 words of 8 bits each. This device features a simple serial interface using the I2C protocol, making it easy to integrate into a wide range of applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Set-top boxes
  • Smart cards
  • Data storage for microcontrollers

Features

  • 8kb Serial EEPROM: Organized as 1024 x 8 bits.
  • I2C Interface: Supports standard (100 kHz) and fast (400 kHz) modes.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V supply.
  • Low Power Consumption: Offers low active and standby current.
  • Self-Timed Write Cycle: Includes an internal timer for automatic write cycle completion.
  • Write Protect Feature: Hardware write protection for the entire memory array.
  • High Reliability: Offers excellent endurance and data retention.
  • Small Package Options: Available in various package options including PDIP, SOIC, and TSSOP.

Benefits

  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power: Suitable for battery-powered applications due to its low power consumption.
  • Data Retention: Ensures long-term data storage without loss.
  • Write Protection: Prevents accidental data corruption.
  • Flexible Operation: Operates over a wide voltage range, making it versatile for different systems.

Additional Details

The CAT24C08P utilizes a 2-wire serial interface consisting of a serial data (SDA) line and a serial clock (SCL) line. Data is transmitted serially bit by bit. The device also features a write protect (WP) pin, which, when asserted, prevents write operations to the memory. The CAT24C08P is available in different temperature ranges, making it suitable for various operating environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess