EN
  • EN
  • DE

CAT1232LPGW-T13

Part No CAT1232LPGW-T13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 5V and 3.3V Supply Voltage Monitor and Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158875-CAT1232LPGW-T13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1232LPGW-T13 CAD Model

Description

The CAT1232LPGW-T13 is a supervisory circuit manufactured by Catalyst Semiconductor. It is designed to monitor voltage levels in microprocessor-based systems and provide a reset signal when the voltage falls below a certain threshold. This functionality is crucial for preventing erratic behavior and ensuring reliable operation of digital systems during power-up, power-down, and brownout conditions.

Applications:

  • Microprocessor-based systems: Used in a wide range of embedded systems to monitor the power supply voltage and ensure proper reset functionality.
  • Industrial control systems: Protects critical control systems from voltage fluctuations that could lead to malfunctions.
  • Automotive electronics: Provides reliable power monitoring in automotive applications, safeguarding electronic components.
  • Consumer electronics: Ensures stable operation in devices like set-top boxes, routers, and other consumer electronic products.
  • Medical devices: Enhances the reliability of medical equipment by preventing errors caused by voltage variations.

Features:

  • Precision voltage monitoring: Accurately monitors the input voltage to detect undervoltage conditions.
  • Adjustable reset threshold: Allows for customization of the voltage level at which the reset signal is asserted.
  • Active-low reset output: Provides a reset signal that is active low, compatible with most microprocessors and microcontrollers.
  • Power-on reset: Generates a reset signal during power-up to ensure the system starts in a known state.
  • Low supply current: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to voltage drops, ensuring stable operation.
  • Protection against data corruption: Safeguards data integrity by resetting the system during undervoltage conditions.
  • Simplified system design: Reduces the need for external components by integrating voltage monitoring and reset functionality.
  • Cost-effective solution: Provides a reliable and affordable solution for power supply monitoring.
  • Improved system performance: Ensures optimal performance by preventing errors caused by voltage variations.

The CAT1232LPGW-T13 typically includes a voltage comparator, a reference voltage, and a reset output driver. When the monitored voltage falls below the preset threshold, the comparator triggers the reset output, signaling the microprocessor to reset. The adjustable reset threshold allows designers to tailor the device's sensitivity to specific application requirements. This supervisory circuit plays a crucial role in maintaining the stability and integrity of electronic systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess