EN
  • EN
  • DE

CAT1162J-42TE13

Part No CAT1162J-42TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Supervisory Circuits with I2C Serial CMOS EEPROM, Precision Reset Controller and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158860-CAT1162J-42TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT1162J-42TE13 CAD Model

Description

The CAT1162J-42TE13 is a serial EEPROM manufactured by Catalyst Semiconductor. It's designed to provide a reliable non-volatile memory solution for various electronic devices and systems. The serial interface simplifies integration with microcontrollers and other digital circuits. It is an EEPROM (Electrically Erasable Programmable Read-Only Memory) device, which means it can be electronically erased and reprogrammed.

Applications

  • Storage of configuration settings in electronic devices
  • Data logging
  • Storing serial numbers or identification codes
  • Calibration data storage

Features

  • 2Kbit (256 x 8) EEPROM
  • Low voltage operation
  • Serial interface (typically I2C or SPI)
  • Write protect feature
  • Low power consumption
  • Self-timed write cycle

Benefits

  • Non-volatile storage retains data even when power is off
  • Low power operation is suitable for battery-powered devices
  • Small package size saves board space
  • Easy integration with microcontrollers
  • Write protection prevents accidental data changes

Additional Details

The CAT1162J-42TE13 is commonly used in applications where a small amount of non-volatile memory is required. The serial interface allows it to be easily connected to a microcontroller or other digital system component. The device also features a write protect function that prevents accidental erasure or reprogramming of the stored data. Its organization is typically 256 bytes by 8 bits.

Given that it is marked as END-OF-LIFE, it is important to check current availability and consider alternatives for new designs. Its small size and ease of use made it a popular option for storing small amounts of configuration data. Its end-of-life status makes it essential to consider component obsolescence and plan accordingly.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess