The TL494G-S16-R is a pulse-width modulation (PWM) control circuit manufactured by UTC (Unisonic Technologies Co., Ltd.). This integrated circuit is designed for controlling switching power supplies and DC-to-DC converters. It offers a comprehensive set of features for building efficient and reliable power control systems.
Applications:
- Switching power supplies
- DC-to-DC converters
- Uninterruptible power supplies (UPS)
- Voltage regulators
- Motor control circuits
Features:
- Complete PWM control circuitry
- On-chip oscillator with master or slave operation
- Dead-time control
- Pulse-steering logic
- On-chip error amplifier
- 5V regulator
- Adjustable deadtime control
- Single-ended or push-pull operation
- Output frequency adjustable from 1kHz to 300kHz
Benefits:
- Simplified power supply design
- Reduced component count
- Improved efficiency
- Enhanced reliability
- Provides accurate and stable output voltage regulation.
- Offers protection against overvoltage and overcurrent conditions.
- Enables flexible design options with adjustable frequency and dead-time control.
Additional Details:
The TL494G-S16-R operates over a wide input voltage range. The device includes an on-chip oscillator that can be configured for master or slave operation, allowing for synchronization with other control circuits. The dead-time control feature prevents simultaneous conduction of both output transistors, minimizing switching losses and improving efficiency. The error amplifier provides closed-loop feedback control, ensuring accurate and stable output voltage regulation.
This PWM controller is commonly used in various power electronics applications due to its versatility and robust performance. Its integrated features and adjustable parameters make it suitable for both simple and complex power supply designs.