EN
  • EN
  • DE

MF58203F3950

Part No MF58203F3950
Manufacturer Cantherm
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 20KOHM 3950K BEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 8 Weeks
Features NTC Thermistor 20k Bead, Glass
Manufacturer Cantherm
Series MF58
Package Bulk
Operating Temperature Range -55°C ~ 200°C
Mounting Through Hole
Package Bead, Glass
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number MF58223F3470, MF58223F3470-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884544-MF58203F3950
Ultra Librarian 3D Model Ultra Librarian MF58203F3950 CAD Model

Description

The Cantherm 884544-MF58203F3950 is an NTC Thermistor 20k Bead Glass package that can operate in a temperature range of -55°C ~ 200°C.

  • Manufacturer: Cantherm
  • Product Name: 884544-MF58203F3950
  • Type: NTC Thermistor
  • Resistance: 20k
  • Package: Bead, Glass
  • Operating Temperature Range: -55°C ~ 200°C
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 8 weeks
  • ROHS3 Compliance: Compliant
  • REACH Status: Unaffected

You May Also Be Interested in

Amphenol Advanced Sensors
THERM NTC 500KOHM 4567K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 1KOHM 3420K 1206
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 10KOHM 3969K PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3950K DISC
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess