EN
  • EN
  • DE

CS706525Z

Part No CS706525Z
Manufacturer Cantherm
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 65DEG C SPST-NC CYL /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Mfr Cantherm
Series R53
Package Bulk
Circuit SPST-NC
Switching Temperature 149°F (65°C)
Current Rating - AC 10A (250V), 15A (125V)
Current Rating - DC 10A (24V), 15A (12V)
Tolerance ±9°F (±5°C)
Switching Cycles 100K
Termination Style Quick Connect
Mounting Type Chassis Mount
Package / Case Cylinder with Mounting Flange
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 317-1520
Standard Package 100
Win Source Part Number 1169117-CS706525Z
Ultra Librarian 3D Model Ultra Librarian CS706525Z CAD Model

Description

The CS706525Z is a temperature sensor thermostat designed for use in industrial applications.

  • Switching Temperature: 149°F (65°C)
  • Tolerance: ±9°F (±5°C)
  • Circuit: SPST-NC
  • Switching Cycle: 100K
  • Package: Cylinder with Mounting Flange
  • Termination: Quick Connect
  • Current Rating (AC): 10A (250V) and 15A (125V)
  • Current Rating (DC): 10A (24V) and 15A (12V)
  • Mounting Type: Chassis Mount
  • Package: Bulk
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.30.8000

You May Also Be Interested in

Honeywell
THERMOSTAT SPST-NC CYLINDER QC /
Need more? Email Us
Kemet
THERMOSTAT 130DEG C SPST-NC MOD /
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 66DEG C SPST-NC CYLIN /
Need more? Email Us
Others
Lowest to $0.6145
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP / Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300", 7.62mm), 4 Leads PC Pins
Lowest to $12.5125
Sensata Technologies/Airpax
THERMOSTAT 65 DEG NC TO-220
Lowest to $1.1100
Honeywell
COMMERCIAL THERMOSTAT /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess