EN
  • EN
  • DE

CS711525Y

Part No CS711525Y
Manufacturer Cantherm
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 115 DEG C NC FASTON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cantherm
Status Active
Circuit SPST-NC
Switching Temperature 240°F (115°C)
Current Rating - AC 10A (250V), 15A (125V)
Current Rating - DC 10A (24V), 15A (12V)
Tolerance ±9°F (±5°C)
Switching Cycles 100K
Termination Style Quick Connect
Mounting Chassis Mount
Dimension Cylinder with Mounting Flange
Win Source Part Number 126187-CS711525Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS711525Y CAD Model

Description

Product Overview: CS711525Y

The CS711525Y electronic component offers remarkable versatility and efficiency for various applications. Its design focuses on providing quality performance while maintaining cost-effectiveness.

  • Applications/Projects:
    • Data acquisition systems
    • Telecommunication networks
    • Signal processing
  • Features and Benefits:
    • Highly reliable under diverse conditions
    • User-friendly design for hassle-free deployment
    • Competitive pricing and high value
  • Additional Details:
    • Backed by excellent customer support services
    • Access to comprehensive online resources
    • Conforms to international quality standards

You May Also Be Interested in

Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Honeywell
THERMOSTAT 91DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Lowest to $34.3404
Sensata-Airpax
THERMOSTAT 115DEG C NO TO220-2
Lowest to $9.1363
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP / Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300", 7.62mm), 4 Leads PC Pins
Lowest to $12.5125
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess