EN
  • EN
  • DE

VN0610LL

Part No VN0610LL
Manufacturer Calogic, LLC
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode MOS Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1279446-VN0610LL
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian VN0610LL CAD Model

Description

The VN0610LL is a low-threshold N-channel enhancement mode vertical DMOS (Double-Diffused Metal-Oxide-Semiconductor) power MOSFET manufactured by Calogic, LLC. It is designed for low-voltage, low-current switching applications where low gate drive is required. Its low on-resistance (RDS(on)) minimizes power dissipation, making it suitable for battery-powered and energy-efficient designs.

Applications:

  • Low-side switching: Used to switch ground connections in various circuits.
  • Portable electronics: Ideal for load switching in smartphones, tablets, and other battery-powered devices.
  • LED drivers: Controls the current flow to LEDs for lighting and display applications.
  • Small motor control: Drives small DC motors in toys, robotics, and other applications.
  • Logic-level interfacing: Used as a switch controlled directly by logic-level signals from microcontrollers or other digital circuits.

Features:

  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Logic-level compatible gate drive: Can be driven directly by microcontrollers and other logic devices.
  • Fast switching speed: Enables efficient switching in high-frequency applications.
  • Surface mount package: Allows for compact and efficient board layout.

Benefits:

  • Extended battery life: Low on-resistance minimizes power dissipation and maximizes operating time in battery-powered devices.
  • Simplified circuit design: Logic-level compatible gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Improved system efficiency: Low on-resistance reduces power loss and improves overall system efficiency.
  • Compact board layout: Surface mount package allows for efficient use of board space.
  • High reliability: Robust design ensures stable and reliable operation in various environments.

The VN0610LL offers a combination of low threshold voltage, low on-resistance, and logic-level gate drive, making it a suitable choice for low-voltage switching applications. Its ease of use and compact size further simplify system design and reduce overall cost. Further information regarding specific voltage ratings, current capabilities, and switching speeds can be found in the official Calogic datasheet for the VN0610LL.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess