EN
  • EN
  • DE

ADD8710ARUZ

Part No ADD8710ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description 10 - CHANNEL GAMMA BUFFER WITH V-COM DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 10
-3db Bandwidth 5MHz
SR - Slew Rate 8 V/μs
Operating Supply Current 7.7mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 4.5 V ~ 18 V
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1139964-ADD8710ARUZ
Manufacturer Homepage www.analog.com
Family Name ADD8710
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD8710ARUZ CAD Model

Description

Product Overview: ADD8710ARUZ by Analog Devices Inc.

The ADD8710ARUZ is a high-performance, precision integrated circuit designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of their extensive portfolio of electronic components that cater to a wide array of applications, including industrial, medical, communication, and consumer electronics.

Key Features

  • High Precision: The ADD8710ARUZ is engineered to deliver accurate and reliable performance, which is crucial for sensitive electronic applications where precision is key.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, making it ideal for battery-powered devices and applications where power conservation is essential.
  • Versatility: The flexibility of the ADD8710ARUZ makes it suitable for a diverse range of applications, including signal conditioning, data acquisition systems, and control systems.
  • Durable Design: Built to withstand challenging environments, the ADD8710ARUZ maintains its performance over a wide temperature range and under various operating conditions.

Technical Specifications

  • Package: The ADD8710ARUZ is housed in a robust package that ensures its integrity and longevity even in demanding situations.
  • Interface: It is equipped with a user-friendly interface that simplifies integration into existing systems and streamlines the development process.
  • Supply Voltage: The device operates within a specific voltage range, accommodating various power supply configurations and ensuring compatibility with different system designs.

Applications

The versatility of the ADD8710ARUZ extends to multiple applications. It is commonly used in precision instrumentation, where its accuracy and reliability are paramount. Additionally, it finds its place in control systems that require precise manipulation of signals, and in data acquisition systems that demand high integrity of the data being captured.

Ordering and Availability

The ADD8710ARUZ is available for order through Analog Devices Inc. or their authorized distributors. Customers can expect reliable delivery and support, ensuring that their projects proceed without delay. For detailed information on pricing, availability, and ordering options, interested parties should contact Analog Devices Inc. directly or visit their website.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8323 $61.3168
37+ $3.1439 $116.3243
57+ $3.0457 $173.6049
79+ $2.9476 $232.8604
102+ $2.8494 $290.6388
136+ $2.5549 $347.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess