The UPA810T is a Gallium Arsenide (GaAs) MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) manufactured by California Eastern Labs (CEL). It is designed for use in high-frequency receiver applications where low noise and high gain are critical.
Applications:
- GPS Receivers: Used in GPS receivers to amplify weak signals from satellites.
- Wireless LAN (WLAN): Employed in WLAN devices to improve receiver sensitivity.
- Satellite Communication: Found in satellite communication equipment for amplifying received signals.
- Cellular Communication: Used in cellular base stations and mobile devices for enhancing receiver performance.
Features:
- Low Noise Figure: Minimizes noise added to the received signal.
- High Gain: Provides significant amplification of the received signal.
- Wideband Operation: Operates over a broad frequency range.
- Compact Package: Allows for high-density mounting on printed circuit boards.
Benefits:
- Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
- Increased Communication Range: High gain extends the communication range of wireless systems.
- Enhanced Signal Quality: Amplification improves the signal-to-noise ratio (SNR).
- Simplified System Design: Easy to integrate into various receiver architectures.
Additional Details:
The UPA810T features a typical noise figure around 0.8 dB and a gain of approximately 20 dB. It operates over a frequency range of several GHz, making it suitable for a wide range of wireless applications. The supply voltage is typically between 3V and 5V, and the current consumption is generally low, around 10-20 mA. The device is typically available in a small surface-mount package, facilitating automated assembly processes. Because it's a GaAs MMIC, it provides superior performance compared to silicon-based LNAs at higher frequencies. The low noise figure and high gain make it an excellent choice for front-end amplification in sensitive receiver applications. The device's impedance is typically matched to 50 ohms for easy integration into RF systems. Careful impedance matching and proper biasing are critical for achieving optimal performance.