EN
  • EN
  • DE

TMCJG6VT1640Y

Part No TMCJG6VT1640Y
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPST-NO 15A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 15A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 40gf
Release Force 10gf
Operating Position 0.600" (15.2mm)
Pretravel 0.312" (7.9mm)
Differential Travel 0.090" (2.3mm)
Overtravel 0.141" (3.6mm)
Electrical Life 150,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552055-TMCJG6VT1640Y
Ultra Librarian 3D Model Ultra Librarian TMCJG6VT1640Y CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 11A 277V / Switch SPDT Chassis Mount
Need more? Email Us
Altech corporation
Limit Switch, Plastic Body, C2-U1Z R 90GR
Need more? Email Us
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess