EN
  • EN
  • DE

PIC24EP32MC203-I/M5

Part No PIC24EP32MC203-I/M5
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 16BIT 32KB Flash 36VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1461971-PIC24EP32MC203-I/M5
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b, 8x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 36-VTLA (5x5)
Package / Case 36-VFTLA Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC24EP32MC203-I/M5 CAD Model

Description

The PIC24EP32MC203-I/M5 by Microchip stands out as a robust 16-bit microcontroller unit (MCU) designed to cater to the demanding needs of highly sophisticated electronic systems. Operating with a high-performance 16-bit architecture and a clock speed of up to 60 MHz, this MCU facilitates rapid processing and execution of complex instructions. It is equipped with 32KB of Flash memory, which provides ample space for the application code, and additional features for efficient performance optimization. This MCU's low-power design is suitable for energy-sensitive applications, ensuring a prolonged battery life in portable devices. Its wide voltage range and high temperature stability make it an excellent choice for harsh environmental conditions. The PIC24EP32MC203-I/M5 is enclosed in a compact, surface-mount package, allowing it to be incorporated into space-limited designs easily. Its integration features, including a broad range of peripherals, positions it as a versatile component for developing advanced control systems, sophisticated user interfaces, and connectivity solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess