EN
  • EN
  • DE

TMCGD6VT1410C

Part No TMCGD6VT1410C
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Simulated Roller
Mounting Type Chassis Mount
Termination Style Solder Lug
Operating Force 50gf
Release Force 10gf
Operating Position 0.745" (18.9mm)
Pretravel 0.140" (3.6mm)
Differential Travel 0.050" (1.3mm)
Overtravel 0.062" (1.6mm)
Electrical Life 350,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552050-TMCGD6VT1410C
Ultra Librarian 3D Model Ultra Librarian TMCGD6VT1410C CAD Model

Description

N

You May Also Be Interested in

C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Panasonic
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Panel Mount
Lowest to $21.2712
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 11A 277V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess