EN
  • EN
  • DE

TMCGD6ST1540Y

Part No TMCGD6ST1540Y
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPST-NO 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 45gf
Release Force 9.000gf
Operating Position 0.600" (15.2mm)
Pretravel 0.161" (4.1mm)
Differential Travel 0.032" (0.81mm)
Overtravel 0.075" (1.9mm)
Electrical Life 350,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552048-TMCGD6ST1540Y
Ultra Librarian 3D Model Ultra Librarian TMCGD6ST1540Y CAD Model

Description

N

You May Also Be Interested in

Panasonic
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Lowest to $1.9312
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess