Products specifications

Category Switches>Accessories - Caps
Mfr C&K
Series SET
Package Bulk
Switch Type Keyswitch
Shape Square
Color Gray
Illumination Non-Illuminated
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.30mm L x 17.10mm W x 6.30mm H
Other Names 71101,STKGY,71101,*STK GY,ST-K-GY,STK GY,719-0304-000,ST-K-GY,*ST-K-GY,CKN11374
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233849-STK GY
Ultra Librarian 3D Model Ultra Librarian STK GY CAD Model

Description

The C&K SET series non-illuminated keyswitch is a snap fit switch designed for use with the SERU series.

  • Mounting Type: snap fit
  • Shape: square
  • Dimensions: 17.30mm L x 17.10mm W x 6.30mm H
  • Packaging: bulk
  • Standard Package: 100
  • Color: gray
  • Use: accessory cap for switches
  • Switch Type: keyswitch
  • Suitable for: various electronic applications
  • ECCN: EAR99 compliant
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS: 8538.90.8180

You May Also Be Interested in

C&K Components
SWITCH CAP
Need more? Email Us
ECAD model for 120100602
NKK Switches
LBW ILLUM WATERTIGHT PB CAP
Need more? Email Us
ECAD model for AT4179JC
NKK Switches
CAP TOGGLE BAT BLUE
Need more? Email Us
ECAD model for AT444G
E-Switch
CAP PUSHBUTTON SQUARE RED
Lowest to $0.0223
ECAD model for 6JRED
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
ECAD model for 51-903.6
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
ECAD model for AT4058A
E-Switch
CAP PUSHBUTTON ROUND DARK GRAY
Lowest to $0.3359
ECAD model for 1RDGR
Honeywell
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
ECAD model for AML51-C10W
C&K Components
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
ECAD model for 538702000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention