EN
  • EN
  • DE

SY100S325JY

Part No SY100S325JY
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / LOW-POWER HEX ECL-to-TTL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Mounting Style SMD
Manufacturer Package 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Part Number Series 100S325
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812800-SY100S325JY
Ultra Librarian 3D Model Ultra Librarian SY100S325JY CAD Model

Description

Microchip Technology SY100S325JY Product Overview

The SY100S325JY is a high-performance triple differential receiver from Microchip Technology, designed to meet the demands of advanced communication systems. This device is part of Microchip's SY100S series, which is renowned for its speed and reliability in processing digital signals. The SY100S325JY is engineered to provide precise timing and data synchronization, making it an ideal choice for high-speed data transmission applications.

Constructed with Silicon-Germanium (SiGe) technology, the SY100S325JY boasts exceptional performance with fast propagation delays and minimal skew. This technology allows the receiver to operate at very high frequencies while maintaining signal integrity, ensuring that your communication systems are both efficient and accurate.

The device features three differential line receivers, each capable of translating ECL (Emitter Coupled Logic) level signals into PECL (Positive Emitter Coupled Logic) outputs. This conversion capability makes the SY100S325JY versatile and compatible with a wide range of existing ECL systems and newly designed PECL systems. The triple receiver configuration also allows for redundancy and improved data handling in complex systems.

The SY100S325JY is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications without compromising on performance. The device operates over a wide temperature range, ensuring reliability and functionality under various environmental conditions.

In addition to its high-speed performance, the SY100S325JY is designed with power efficiency in mind. Low power consumption is critical in modern electronic systems, and this device helps to minimize the overall power requirements of your system, leading to cost savings and extended operational life.

Whether you're designing high-speed networking equipment, telecommunications infrastructure, or precision timing systems, the Microchip Technology SY100S325JY triple differential receiver is engineered to deliver the performance and reliability your applications demand.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess