Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SER
Package Bulk
Switch Type Keyswitch
Shape Square
Color Yellow
Illumination Non-Illuminated
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.10mm L x 12.30mm W x 6.30mm H
Other Names SRKYE,*SR-K-YE,SR-K-YE,*SRK YE,71058,71058,719-0701-000
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233855-SRK YE
Ultra Librarian 3D Model Ultra Librarian SRK YE CAD Model

Description

The SRK YE from C&K is a yellow square-shaped switch accessory cap.

  • Shape: square
  • Color: yellow
  • For Use With: SERU series
  • Illumination: non-illuminated
  • Mounting Type: snap-fit
  • Packaging: bulk
  • Obsolete: Yes
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8538.90.8180
  • Size: 17.10mm L x 12.30mm W x 6.30mm H

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for AT407G
C&K Components
CAP PUSHBUTTON ROUND BLACK
Lowest to $1.6019
ECAD model for 508102000
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
ECAD model for VVAZB00-000
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
ECAD model for 70-921.9
Omron
CAP TACTILE SQUARE LIGHT GREEN
Need more? Email Us
ECAD model for B32-1270
EAO
CAP PUSHBUTTON RECTANGLE ORN
Need more? Email Us
ECAD model for 31-903.3
NKK Switches
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
ECAD model for AT4017F
NKK Switches
LBW ILLUM WATERTIGHT PB CAP
Need more? Email Us
ECAD model for AT4179JC
E-Switch
CAP PUSHBUTTON RECTANGULAR BLUE
Lowest to $0.3590
ECAD model for 1CBLU

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention