EN
  • EN
  • DE

FH8065503553501

Part No FH8065503553501
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom C2518 (1.7GHz BGA1283)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954396-FH8065503553501
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065503553501 CAD Model

Description

The FH8065503553501 is an Intel embedded microprocessor, categorized for use in a wide variety of applications that require reliable processing in often challenging environments.

Applications:

  • Digital Security and Surveillance: Used within NVRs (Network Video Recorders), IP Cameras, and access control systems.
  • Advanced Manufacturing: Employed within equipment for automation, quality control, and real-time monitoring.
  • Communications Infrastructure: Integrated in telecom systems, network appliances, and communication servers.
  • Ruggedized Mobile Computing: Used in laptops, tablets, and handheld devices designed for field applications.
  • Gaming and Entertainment: Provides the processing power for arcade systems, electronic gaming machines and digital slot machines.

Features:

  • Optimized Power Efficiency: Provides high performance while consuming minimal power, extending battery life and reducing heat.
  • Advanced Security Features: Built-in security technologies to protect sensitive data and prevent unauthorized access.
  • Integrated Graphics Engine: Features a capable integrated GPU for display and acceleration of graphics-intensive tasks.
  • Industrial Temperature Support: Designed to operate reliably over a wide temperature range.
  • Long-Term Availability: Part of Intel's commitment to providing longevity and continued support for embedded solutions.

Benefits:

  • Superior Processing Performance: Handles demanding tasks with ease, improving system responsiveness and efficiency.
  • Enhanced Data Security: Protects critical data and ensures secure system operation.
  • Immersive Visual Experiences: Delivers stunning visuals and smooth graphics for enhanced user experience.
  • Increased Reliability: Operates reliably in harsh environments, minimizing downtime and maintenance costs.
  • Reduced Total Cost of Ownership: Combines performance, efficiency, and longevity for long-term cost savings.

Additional Details:

The architecture of the FH8065503553501 includes a specific number of cores and a defined clock speed. The processor typically supports various memory technologies, such as DDR4, and features various I/O interfaces, including USB, SATA, and PCIe. Detailed technical specifications, including TDP (Thermal Design Power) and supported instruction sets, can be found on the Intel ARK website using the part number as a search term.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess