EN
  • EN
  • DE

AT3004JF

Part No AT3004JF
Manufacturer NKK Switches
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON SQUARE CLEAR/GRN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Pushbutton
Shape Square
Color Clear, Green
Illumination Illuminated
For Use With/Related Products YB Series
Mounting Type Snap Fit
Size 15.00mm L x 15.00mm W x 4.00mm H
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561979-AT3004JF
Ultra Librarian 3D Model Ultra Librarian AT3004JF CAD Model

Description

N

You May Also Be Interested in

MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQ RED/RED LED
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
NKK Switches
CAP ROCKER RECTANGULAR RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
MEC Switches
CAP TACTILE 1/4 RING WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT CLEAR/WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess