EN
  • EN
  • DE

AT4151A

Part No AT4151A
Manufacturer NKK Switches
Catalog Switches Accessories - Caps
Description CAP ROCKER PADDLE BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr NKK Switches
Series -
Package Box
Product Status Active
Switch Type Rocker
Shape Paddle
Color Black
Illumination Non-Illuminated
For Use With/Related Products M and M2 Series
Mounting Type Snap Fit
Size 11.80mm L x 11.43mm W x 16.36mm H
Features -
Base Product Number AT4151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1375942-AT4151A
Ultra Librarian 3D Model Ultra Librarian AT4151A CAD Model

Description

The AT4151A is a snap fit switch cap from NKK Switches.

  • Series: M, M2
  • Color: Black
  • Size: 11.80mm length x 11.43mm width x 16.36mm height
  • Illumination: Non-Illuminated
  • Switch Type: Rocker
  • Status: Active

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLUE
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
C&K Components
CAP PUSHBUTTON ROUND RED
Need more? Email Us
C&K Components
CAP PUSHBUTTON ROUND BLACK
Lowest to $1.6019
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
Carling Technologies
ACTUATOR CONTURA V SERIES
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess