EN
  • EN
  • DE

SPA06B

Part No SPA06B
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 10MA 20V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series SPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 6
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.244" (6.20mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -30°C ~ 60°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.742" (18.84mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376395-SPA06B
Ultra Librarian 3D Model Ultra Librarian SPA06B CAD Model

Description

The SPA06B is a SPST DIP switch from C&K's SPA series.

  • Current Rating: 10mA
  • Voltage Rating: 20VDC
  • Positions: 6
  • Pitch: 0.100" (2.54mm), full
  • Circuit Configuration: SPST
  • Actuator Type: Slide (standard)
  • Termination Style: PC Pin
  • Mounting: Through Hole
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Temperature Range: -30°C to 60°C
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles
  • Washable: Yes
  • Body Material: Polyphenylene Sulfide (PPS)

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Nidec Copal Electronics
SW ROTARY DIP HEX COMP 0.1A 5V
Lowest to $1.5308
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 25MA 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $5.8209
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.3705
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess