EN
  • EN
  • DE

SAM-H2-LR10SPA

Part No SAM-H2-LR10SPA
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SAM
Package Tray
Type Navigation Switch, 1 - Axis
Actuator Type Plunger for Cap
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 15A (DC)
Voltage Rating - DC 14 V
Contact Material Silver Alloy
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection IP30
Mechanical Life 30,000 Cycles
Electrical Life 30,000 Cycles
Operating Force 612gf
Base Product Number SAM-H2
Other Names 2266-SAM-H2-LR10SPA,CKN12087
Standard Package 1,440
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233402-SAM-H2-LR10SPA
Ultra Librarian 3D Model Ultra Librarian SAM-H2-LR10SPA CAD Model

Description

The SAM-H2-LR10SPA is a 1-axis navigation switch from C&K that has a plunger for cap actuator type.

  • Series: SAM
  • Mounting Type: Through-Hole
  • Switch Function: 2-Way Directional
  • Output: Digital (mechanical switch)
  • Voltage Rating: 14V DC
  • Current Rating: 15A DC
  • Ingress Protection: IP30
  • Temperature Range: -40°C to 85°C
  • Mechanical Life: 30,000 cycles
  • Electrical Life: 30,000 cycles
  • Packaging: Tray
  • ECCN: EAR99
  • HTSUS Code: 8536.50.9065

You May Also Be Interested in

C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078
C&K Components
SWITCH NAVIGATION 50MA 24V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Lowest to $2.1217
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
THUMBSTICK DUAL AXIS W/MOM PB
Lowest to $3.5113
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess