EN
  • EN
  • DE

S602131MS08B

Part No S602131MS08B
Manufacturer C&K Components
Catalog OEM Parts ( S )
Description Switch Slide ON ON DPDT Screwdriver 20VAC 20VDC 0.4VA PC Pins Thru-Hole Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090255-S602131MS08B
Categories OEM Parts( S )
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S602131MS08B CAD Model

Description

The C&K Components S602131MS08B is a subminiature slide switch designed for a wide range of applications where space is limited. As a product from C&K Components, a reputable manufacturer known for their high-quality electromechanical switches, the S602131MS08B offers reliable performance and durability in a compact form factor.

Applications:

  • Consumer Electronics: Used in small electronic devices such as MP3 players, remote controls, and portable gaming consoles.
  • Telecommunications Equipment: Found in communication devices like mobile phones, radios, and networking equipment.
  • Instrumentation: Implemented in testing and measurement instruments.
  • Medical Devices: Integrated into portable medical equipment and diagnostic tools.
  • Industrial Controls: Utilized in control panels and handheld industrial devices.

Features:

  • Subminiature Size: Compact design for space-constrained applications.
  • Slide Actuation: Easy-to-use slide mechanism for switching.
  • Two Positions: Offers ON-OFF functionality with two distinct positions.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Gold Plated Contacts: Provides excellent conductivity and resistance to corrosion.

Benefits:

  • Space Saving: Ideal for applications where PCB space is limited.
  • Easy Integration: Compatible with automated assembly processes, reducing manufacturing costs.
  • Reliable Performance: Gold-plated contacts ensure consistent and dependable switching.
  • Long Lifespan: Durable construction ensures long-term reliability and minimal maintenance.
  • Versatile Application: Suitable for a wide range of electronic devices and industrial equipment.

Additional Details:

The S602131MS08B is a two-position, single-pole, double-throw (SPDT) slide switch. Its gold-plated contacts ensure reliable connections and prevent corrosion, making it suitable for use in various environmental conditions. The switch is designed for surface mount technology (SMT), allowing for efficient and automated assembly onto printed circuit boards. It is commonly used in low-voltage, low-current applications. The switch's compact size and robust design make it a popular choice for designers and engineers seeking a reliable switching solution in a small form factor. It meets industry standards for quality and reliability, ensuring consistent performance over its lifespan. The S602131MS08B is a cost-effective solution for applications requiring a dependable subminiature slide switch. Its design and construction make it a practical choice for a variety of electronic and industrial applications, offering a balance of size, performance, and durability. The use of high-quality materials and manufacturing processes ensures that the switch will perform reliably throughout its operational life. The switch is designed for easy integration into various electronic systems, offering a versatile solution for switching applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3397 $66.6985
11+ $10.9455 $120.4005
17+ $10.6034 $180.2578
23+ $10.2614 $236.0122
30+ $9.9193 $297.5790
39+ $8.8932 $346.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,204 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess