EN
  • EN
  • DE

74AC11008D

Part No 74AC11008D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features -
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.9V ~ 1.65V
Input Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 6.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC11008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371112-74AC11008D
Ultra Librarian 3D Model Ultra Librarian 74AC11008D CAD Model

Description

The 74AC11008D is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate in a wide range of electronics applications that require logical operations. This device is part of the 74AC family, which is known for its advanced high-speed CMOS technology.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: ±24mA
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The 74AC11008D is suitable for various applications that require high-speed AND logic operations, including:

  • Binary arithmetic operations
  • Control systems
  • Data processing
  • Logic interface circuits
  • Function generators

Performance and Quality

With its advanced CMOS technology, the 74AC11008D ensures minimal power consumption while maintaining high-speed operation. The device also features a balanced propagation delay and transition times, which is essential for maintaining the integrity of high-speed signals. Texas Instruments is committed to providing high-quality and reliable components, and the 74AC11008D is no exception, meeting stringent industry standards for performance.

Environmental and Safety Compliance

The 74AC11008D is compliant with environmental standards, including RoHS and Green Product requirements, ensuring that it meets global regulations for environmental safety. Additionally, it is designed to adhere to industry-standard safety protocols to provide a safe operating environment for both the device and the end-user.

Overall, the 74AC11008D from Texas Instruments is a versatile and reliable choice for designers looking for a high-performance AND gate logic solution.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3177 $51.8124
29+ $3.5427 $102.7383
44+ $3.4320 $151.0080
61+ $3.3213 $202.5993
78+ $3.2106 $250.4268
105+ $2.8785 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess