EN
  • EN
  • DE

FST16233MEA

Part No FST16233MEA
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-Bit to 32-Bit Multiplexer/Demultiplexer Bus Switch | MUX/DEMUX 16-32BIT SYNC 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 16233
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1176043-FST16233MEA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST16233MEA CAD Model

Description

The FST16233MEA from ON Semiconductor is a high-performance, 16-Bit universal bus transceiver designed to facilitate bidirectional communication between two buses. This component is part of ON Semiconductor's range of logic devices that are optimized for high-speed data transmission and signal integrity.

Key Features

  • Bus Interface: The FST16233MEA features a 16-bit transceiver with non-inverting 3-state outputs, which provides a high-speed interface between two buses.
  • Operational Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with legacy systems as well as modern low-voltage components.
  • Drive Capability: The device is capable of driving heavily loaded buses with up to 64mA of continuous current, ensuring reliable data transfer even in demanding applications.
  • Flow-Through Architecture: Designed with a flow-through pinout for ease of PCB layout, the FST16233MEA minimizes signal skew and reduces board space requirements.
  • Speed: It offers fast propagation delays and output transition times, which are critical parameters for high-speed operation.
  • Control Features: The device includes control features such as Output Enable (OE) and Direction (DIR) inputs, providing flexible control of data flow.

Applications

The FST16233MEA is ideal for a variety of applications that require efficient and reliable data transfer across different digital systems. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Computer peripherals
  • Servers and data centers
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the FST16233MEA is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a range of environmental conditions.

Environmental Compliance

The FST16233MEA is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for designers looking to create sustainable products.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8935 $58.4025
37+ $3.1947 $118.2039
56+ $3.0954 $173.3424
78+ $2.9949 $233.6022
100+ $2.8956 $289.5600
134+ $2.5964 $347.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess